Texas Instruments TLV3702 Dual Nanopower Push-Pull Comparator TLV3702CDGKRG4

Description
Dual Nanopower Push-Pull Comparator 8-VSSOP 0 to 70
Request a Quote Datasheet
Description
Dual Nanopower Push-Pull Comparator 8-VSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV3702 Dual Nanopower Push-Pull Comparator - TLV3702CDGKRG4 - Texas Instruments
Dallas, TX, United States
TLV3702 Dual Nanopower Push-Pull Comparator
TLV3702CDGKRG4
TLV3702 Dual Nanopower Push-Pull Comparator TLV3702CDGKRG4
Dual Nanopower Push-Pull Comparator 8-VSSOP 0 to 70

Dual Nanopower Push-Pull Comparator 8-VSSOP 0 to 70

Buy Now Datasheet
Linear - Linear - Comparators - TLV3702CDGKRG4 - 1270432-TLV3702CDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3702CDGKRG4
1270432-TLV3702CDGKRG4
Linear - Linear - Comparators - TLV3702CDGKRG4 1270432-TLV3702CDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1270432-TLV3702CDGKR G4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 2 Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Family Name: TLV3702 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Dual Supply Voltage (±): 2.5 V ~ 16 V, ±1.25 V ~ 8 V Maximum Quiescent Current: 1μA Voltage - Input Offset (Maximum): 5mV @ 15V Current - Input Bias (Maximum): 250pA @ 15V Alternative Parts (Cross-Reference): BU7232FVM-TR; TLV3702CDR; TLV3702CD; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270432-TLV3702CDGKRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Family Name: TLV3702
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Dual Supply Voltage (±): 2.5 V ~ 16 V, ±1.25 V ~ 8 V
Maximum Quiescent Current: 1μA
Voltage - Input Offset (Maximum): 5mV @ 15V
Current - Input Bias (Maximum): 250pA @ 15V
Alternative Parts (Cross-Reference): BU7232FVM-TR; TLV3702CDR; TLV3702CD;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 16V Linear Comparator IC
692-TLV3702CDGKRG4
Dual 16V Linear Comparator IC 692-TLV3702CDGKRG4
Dual Comparator, 16V, 800nA, Push-Pull, VSSOP Product overview: TLV3702CDGKRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3702CDGKRG4 can be used for catalog matching and distributor lookup.

Dual Comparator, 16V, 800nA, Push-Pull, VSSOP Product overview: TLV3702CDGKRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3702CDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLV3702CDGKRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV3702CDGKRG4
Linear - Comparators TLV3702CDGKRG4
IC COMP DUAL P-P NANOPWR 8VSSOP

IC COMP DUAL P-P NANOPWR 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLV3702CDGKRG4
Analog Comparators TLV3702CDGKRG4
Analog Comparators Dual Nanopower Push-Pull Comparator

Analog Comparators Dual Nanopower Push-Pull Comparator

Buy Now Datasheet
Comparators - TLV3702CDGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3702CDGKRG4
Comparators TLV3702CDGKRG4
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-VSSOP

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLV3702CDGKRG4 1270432-TLV3702CDGKRG4 692-TLV3702CDGKRG4 TLV3702CDGKRG4 TLV3702CDGKRG4 TLV3702CDGKRG4
Product Name TLV3702 Dual Nanopower Push-Pull Comparator Linear - Linear - Comparators - TLV3702CDGKRG4 Dual 16V Linear Comparator IC Linear - Comparators Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.5 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data