Quad, 2.2-V to 36-V, microPower Comparator 14-TSSOP -40 to 125
Quad High Voltage Low Power Comparator, 1.1V-36V, 125°C, TSSOP Product overview: TLV1704AIPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 1.1V, 36V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad, 1.1V, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1704AIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269954-TLV1704AIPWR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: Open Collector
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Voltage - Input Offset (Maximum): 3.5mV
Current - Input Bias (Maximum): 15nA
Propagation Delay (Maximum): 560ns
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 2.2V ~ 36V, ±1.1V ~ 18V
Current - Quiescent (Maximum): 75μA
Analog Comparators Quad,2.2V-36V,micro Power Comp
Comparator General Purpose Open-Collector 14-TSSOP
IC COMPARATOR QUAD 14TSSOP
COMPARATOR, QUAD, 560NS, TSSOP-14; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:560ns; Supply Voltage Range:2.2V to 36V, ± 1.1V to ± 18V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV1704AIPWR | 692-TLV1704AIPWR | 1269954-TLV1704AIPWR | TLV1704AIPWR | TLV1704AIPWR | TLV1704AIPWR | 29AH7866 |
| Product Name | TLV1704 Quad, 2.2-V to 36-V, microPower Comparator | Low-Power Quad 1.1V 36V Linear Comparator IC | Linear - Linear - Comparators - TLV1704AIPWR | Analog Comparators | Comparators | Linear - Comparators | Comparator, Quad, 560Ns, Tssop-14; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.2 to 36 volts | 2.2 to 36 volts | 2.2 to 36 volts | 1.1 to 36 volts | |||
| VOS | 2.5 millivolts | 3.5 millivolts | 3.5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector | Open Collector |