18V comparator with integrated reference 6-SOT-23-THIN -40 to 125 Product overview: TLV6703DDCR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV6703DDCR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1100183-TLV6703DDCR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 13µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 18V
Hysteresis: 12mV
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TLV6703DDCR-ND,296-5
Base Product Number: TLV6703
Analog Comparators High Voltage Comparator with Integrated Reference 6-SOT-23-THIN -40 to 125
Comparator General Purpose Open Drain SOT-23-THIN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TLV6703DDCR | 1100183-TLV6703DDCR | TLV6703DDCR | TLV6703DDCR | TLV6703DDCR |
| Product Name | 18V SOT-23 Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Analog Comparators | Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |