Win Source Part Number: 987633-TLV4062QDBVRQ
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 6.5µA
Voltage - Supply, Single/Dual (±): 1.5V ~ 5.5V
Current - Output (Typ): 5mA
Hysteresis: 60mV
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV4062QDBVRQ1DK
Base Product Number: TLV4062
Automotive push-pull dual comparator with integrated reference 6-SOT-23 -40 to 125 Product overview: TLV4062QDBVRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4062QDBVRQ1 can be used for catalog matching and distributor lookup.
AUTOMOTIVE PUSH-PULL DUAL COMPAR
Comparator General Purpose Push-Pull SOT-23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 987633-TLV4062QDBVRQ1 | 692-TLV4062QDBVRQ1 | TLV4062QDBVRQ1 | TLV4062QDBVRQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Automotive Dual SOT-23 Linear Comparator IC | Linear - Comparators | Comparators |
| Features | Single-Supply |