Nanopower, small size comparator with open-drain output 5-X2SON -40 to 125 Product overview: TLV7041DPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7041DPWR can be used for catalog matching and distributor lookup.
Win Source Part Number: 964769-TLV7041DPWR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 335nA
Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 2pA
CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR
Propagation Delay (Max): 3µs (Typ)
Hysteresis: 7mV
Package / Case: 5-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): TLV7041DPWRTLV7041DP
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47929-1,TLV7041D
Base Product Number: TLV7041
NANOPWR COMPARATOR, OPEN DRAIN, X2SON-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.6V to 6.5V; Comparator Case Style:X2SON; No. of Pins:5Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
Comparator General Purpose Open Drain 5-X2SON (0.8x0.8)
Analog Comparators Small-Size Nanopower Low-Voltage Comparator 5-X2SON -40 to 125
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TLV7041DPWR | 964769-TLV7041DPWR | 27AJ0095 | TLV7041DPWR | TLV7041DPWR | TLV7041DPWR |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Nanopwr Comparator, Open Drain, X2Son-5; Comparator Type Texas Instruments | Comparators | Linear - Comparators | Analog Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Single-Supply | |||||
| VOS | 8 millivolts | 8 millivolts | ||||
| CMRR | 73 dB | 73 dB | 73 dB | |||
| Logic Output | Open Drain; Open Drain |