Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP -40 to 85
Dual Voltage Comparator, Push-Pull, LinCMOS, 8-TSSOP, 3-16V Product overview: TLC3702IPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702IPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268990-TLC3702IPWRG
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Push-Pull, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 5pA at 5V
Propagation Delay (Maximum): 4.5μs
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Family Part Number: TLC3702
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V
Current - Quiescent (Maximum): 65μA
CMRR, PSRR: 84dB CMRR
Analog Comparators Dual Micropower Push-Pull Output
IC MICROPWR COMP DUAL 8-TSSOP
Comparator General Purpose CMOS, Push-Pull, TTL 8-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC3702IPWRG4 | 692-TLC3702IPWRG4 | 1268990-TLC3702IPWRG4 | TLC3702IPWRG4 | TLC3702IPWRG4 | TLC3702IPWRG4 |
| Product Name | TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Dual 16V TSSOP Linear Comparator IC | Linear - Linear - Comparators - TLC3702IPWRG4 | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | 3 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, TTL |