Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output 20-LCCC -55 to 125
TLC3704M Low-Power LinCMOS Quad Comparator with Totem Pole Output - Dual marked (5962-9088109QCA)
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC3704MFKB | TLC3704MFKB | TLC3704MFKB |
| Product Name | TLC3704M Low-Power LinCMOS(TM) Quad Comparator with Totem Pole Output | Comparators | |
| Supply Voltage (VS) | 4 to 16 volts | ||
| VOS | 5 millivolts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Logic Output | Push-Pull |