The TLV1391 is a single differential comparator designed for low-voltage, single-supply operation with a supply voltage range of 2 V to 7 V. It features a typical supply current of 80 µA and a response time of 0.7 µs. The device is packaged in a 5-pin SOT-23 (DBV) and is rated for an operating temperature range of -40°C to 85°C.
Single Differential Comparator with Open Collector Outputs 5-SOT-23 -40 to 85
Single Diff Comparator, Open Collector, SOT-23-5, 2V-7V, 0.18us Product overview: TLV1391IDBVT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 7V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2V, 7V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1391IDBVT can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 5000uV Offset-Max, 700ns Response Time, BIPolar, PDSO5
Comparator Differential Open-Collector SOT-23-5
Analog Comparators Single Differential
IC DIFF COMPARATOR SNGL SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV1391IDBVT | 692-TLV1391IDBVT | TLV1391IDBVT | TLV1391IDBVT | TLV1391IDBVT | TLV1391IDBVT |
| Product Name | TLV1391 Single Differential Comparator with Open Collector Outputs | 2V 7V SOT-23 Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 7 volts | 2 to 7 volts | ||||
| VOS | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |