Win Source Part Number: 1125059-TLV6710DDCR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: Window
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 11µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 36V
Current - Input Bias (Max): 0.025µA
Propagation Delay (Max): 9.9µs
Hysteresis: 12mV
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51698-6,TLV6710D
Base Product Number: TLV6710
High Voltage Window Comparator IC, 2-Func, 6-Pin, SOT-23, 12V, 40V Product overview: TLV6710DDCR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 40V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 12V, 40V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV6710DDCR can be used for catalog matching and distributor lookup.
WIDE SUPPLY COMPARATOR
Analog Comparators Micropower, 36V Window Comparator with 400mV Reference 6-SOT-23-THIN -40 to 125
Comparator Window Open Drain SOT-23-THIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 1125059-TLV6710DDCR | 692-TLV6710DDCR | TLV6710DDCR | TLV6710DDCR | TLV6710DDCR |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | 12V 40V SOT-23 Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| Features | Single-Supply |