Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Comparators TLV7031DPWR

Description
Win Source Part Number: 964767-TLV7031DPWR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 335nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 7mV Package / Case: 5-XFDFN Exposed Pad Supplier Device Package: 5-X2SON (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47928-1,296-4792 8-2,296-47928-6,TLV7 031DPWR-ND Base Product Number: TLV7031
Request a Quote Datasheet
Description
Win Source Part Number: 964767-TLV7031DPWR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 335nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 7mV Package / Case: 5-XFDFN Exposed Pad Supplier Device Package: 5-X2SON (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47928-1,296-4792 8-2,296-47928-6,TLV7 031DPWR-ND Base Product Number: TLV7031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 964767-TLV7031DPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
964767-TLV7031DPWR
Integrated Circuits (ICs) - Linear - Comparators 964767-TLV7031DPWR
Win Source Part Number: 964767-TLV7031DPWR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 335nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 7mV Package / Case: 5-XFDFN Exposed Pad Supplier Device Package: 5-X2SON (0.8x0.8) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-47928-1,296-4792 8-2,296-47928-6,TLV7 031DPWR-ND Base Product Number: TLV7031

Win Source Part Number: 964767-TLV7031DPWR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 335nA
Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 2pA
CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR
Propagation Delay (Max): 3µs (Typ)
Hysteresis: 7mV
Package / Case: 5-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47928-1,296-47928-2,296-47928-6,TLV7031DPWR-ND
Base Product Number: TLV7031

Buy Now Datasheet
Linear Comparator IC - 692-TLV7031DPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-TLV7031DPWR
Linear Comparator IC 692-TLV7031DPWR
Nanopower, small size comparator with push-pull output 5-X2SON -40 to 125 Product overview: TLV7031DPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7031DPWR can be used for catalog matching and distributor lookup.

Nanopower, small size comparator with push-pull output 5-X2SON -40 to 125 Product overview: TLV7031DPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7031DPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLV7031DPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV7031DPWR
Linear - Comparators TLV7031DPWR
VOLTAGE COMPARATOR

VOLTAGE COMPARATOR

Supplier's Site Datasheet
Comparators - TLV7031DPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV7031DPWR
Comparators TLV7031DPWR
Comparator General Purpose Push-Pull 5-X2SON (0.8x0.8)

Comparator General Purpose Push-Pull 5-X2SON (0.8x0.8)

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLV7031DPWR
Analog Comparators TLV7031DPWR
Analog Comparators Small-Size Nanopower Low-Voltage Comparator 5-X2SON -40 to 125

Analog Comparators Small-Size Nanopower Low-Voltage Comparator 5-X2SON -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 964767-TLV7031DPWR 692-TLV7031DPWR TLV7031DPWR TLV7031DPWR TLV7031DPWR
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Linear - Comparators Comparators Analog Comparators
Features Single-Supply
VOS 8 millivolts 8 millivolts
CMRR 73 dB 73 dB 73 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM101AD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
INA205 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators - INA205AIPWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 18 volts
CMRR 80 dB
View Details
2 suppliers
Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.1 V/µs
View Details
5 suppliers