Texas Instruments TLC372-EP Enhanced Product Lincmos Dual Differential Comparators TLC372MDREP

Description
Enhanced Product Lincmos Dual Differential Comparators 8-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Lincmos Dual Differential Comparators 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC372-EP Enhanced Product Lincmos Dual Differential Comparators - TLC372MDREP - Texas Instruments
Dallas, TX, United States
TLC372-EP Enhanced Product Lincmos Dual Differential Comparators
TLC372MDREP
TLC372-EP Enhanced Product Lincmos Dual Differential Comparators TLC372MDREP
Enhanced Product Lincmos Dual Differential Comparators 8-SOIC -55 to 125

Enhanced Product Lincmos Dual Differential Comparators 8-SOIC -55 to 125

Buy Now Datasheet
Linear - Linear - Comparators - TLC372MDREP - 936695-TLC372MDREP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC372MDREP
936695-TLC372MDREP
Linear - Linear - Comparators - TLC372MDREP 936695-TLC372MDREP
Manufacturer: Texas Instruments Win Source Part Number: 936695-TLC372MDREP Series: LinCMOS™ Operating Temperature Range: -55°C ~ 125°C Features: Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLC372 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -V62/06675-01XE, 296-22414-6, -TLC372MDREP-NDR, -296-22414-1-NDR, 296-22414-6-NDR, V62/06675-01XE, 296-22414-2-NDR, -V62/06675-01XE-NDR, -296-22414-1, 296-22414-2, 296-22414-1, -296-22414-1-ND, 296-22414-1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 936695-TLC372MDREP
Series: LinCMOS™
Operating Temperature Range: -55°C ~ 125°C
Features: Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLC372
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -V62/06675-01XE, 296-22414-6, -TLC372MDREP-NDR, -296-22414-1-NDR, 296-22414-6-NDR, V62/06675-01XE, 296-22414-2-NDR, -V62/06675-01XE-NDR, -296-22414-1, 296-22414-2, 296-22414-1, -296-22414-1-ND, 296-22414-1-NDR

Buy Now Datasheet
Singapore, Singapore
Dual 16V SOIC Linear Comparator IC
692-TLC372MDREP
Dual 16V SOIC Linear Comparator IC 692-TLC372MDREP
Dual Diff Comparator, 2Ch, 5pA Ib, 5mV Vos, 16V, 650ns, SOIC Product overview: TLC372MDREP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372MDREP can be used for catalog matching and distributor lookup.

Dual Diff Comparator, 2Ch, 5pA Ib, 5mV Vos, 16V, 650ns, SOIC Product overview: TLC372MDREP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372MDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TLC372MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC372MDREP
Comparators TLC372MDREP
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLC372MDREP
Analog Comparators TLC372MDREP
Analog Comparators Mil Enhance LinCMOS Dual Diff Comp

Analog Comparators Mil Enhance LinCMOS Dual Diff Comp

Buy Now Datasheet
Linear - Comparators - TLC372MDREP - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC372MDREP
Linear - Comparators TLC372MDREP
IC DUAL DIFF COMP LINCMOS 8-SOIC

IC DUAL DIFF COMP LINCMOS 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLC372MDREP 936695-TLC372MDREP 692-TLC372MDREP TLC372MDREP TLC372MDREP TLC372MDREP
Product Name TLC372-EP Enhanced Product Lincmos Dual Differential Comparators Linear - Linear - Comparators - TLC372MDREP Dual 16V SOIC Linear Comparator IC Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 4 to 16 volts 4 to 16 volts
VOS 5 millivolts 5 millivolts
Unlock Full Specs
to access all available technical data