Texas Instruments TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator TLC3702CPW

Description
Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator - TLC3702CPW - Texas Instruments
Dallas, TX, United States
TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator
TLC3702CPW
TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator TLC3702CPW
Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70

Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 20uA TSSOP Linear Comparator IC
692-TLC3702CPW
Dual 20uA TSSOP Linear Comparator IC 692-TLC3702CPW
Dual Voltage Comparator, 5mV Vos, 84dB CMRR, 20uA Isup, 8-TSSOP Product overview: TLC3702CPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20uA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 20uA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702CPW can be used for catalog matching and distributor lookup.

Dual Voltage Comparator, 5mV Vos, 84dB CMRR, 20uA Isup, 8-TSSOP Product overview: TLC3702CPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20uA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 20uA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702CPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLC3702CPW - 1268985-TLC3702CPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC3702CPW
1268985-TLC3702CPW
Linear - Linear - Comparators - TLC3702CPW 1268985-TLC3702CPW
Manufacturer: Texas Instruments Win Source Part Number: 1268985-TLC3702CPW Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, Push-Pull, TTL Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 5pA at 5V Propagation Delay (Maximum): 4.5μs Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: TLC3702 Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 16V Current - Quiescent (Maximum): 50μA CMRR, PSRR: 84dB CMRR

Manufacturer: Texas Instruments
Win Source Part Number: 1268985-TLC3702CPW
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Push-Pull, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 5pA at 5V
Propagation Delay (Maximum): 4.5μs
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TLC3702
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V
Current - Quiescent (Maximum): 50μA
CMRR, PSRR: 84dB CMRR

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLC3702CPW
Analog Comparators TLC3702CPW
Analog Comparators Dual Micropower Push-Pull Output

Analog Comparators Dual Micropower Push-Pull Output

Buy Now Datasheet
Comparators - TLC3702CPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC3702CPW
Comparators TLC3702CPW
Comparator General Purpose CMOS, Push-Pull, TTL 8-TSSOP

Comparator General Purpose CMOS, Push-Pull, TTL 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLC3702CPW 692-TLC3702CPW 1268985-TLC3702CPW TLC3702CPW TLC3702CPW
Product Name TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator Dual 20uA TSSOP Linear Comparator IC Linear - Linear - Comparators - TLC3702CPW Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 5 volts 3 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Logic Output Push-Pull TTL; CMOS; CMOS, Push-Pull, TTL
Unlock Full Specs
to access all available technical data