Op Amp (1) + Push-Pull Comparator (1) Combo IC 8-VSSOP -40 to 125
Amplifier, Comparator IC Security Systems 8-VSSOP
Op Amp (1) + Push-Pull Comparator (1) Combo IC 8-VSSOP -40 to 125 Product overview: TLV2702IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TLV2702IDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270232-TLV2702IDGKR
Packaging: Tape and Reel
Type: Amplifier, Comparator
Mounting Style: SMD
Applications: Security Systems
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2702
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Operational Amplifier, 2 Func, 6000uV Offset-Max, CMOS, PDSO8
Amplifier, Comparator IC Security Systems 8-VSSOP
IC AMP COMP 8VSSOP
IC AMP COMP 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2702IDGKR | TLV2702IDGKR-ND | 771-TLV2702IDGKR | 1270232-TLV2702IDGKR | TLV2702IDGKR | TLV2702IDGKR | TLV2702IDGKR | TLV2702IDGKR |
| Product Name | TLV2702 Op Amp (1) + Push-Pull Comparator (1) Combo IC | Special Purpose Amplifiers | Operational Amplifier IC | Linear - Linear - Amplifiers - Special Purpose - TLV2702IDGKR | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 to 16 volts | ||||||
| VOS | 5 millivolts | |||||||
| IBIAS | 2.50E-4 µA | |||||||
| Quiescent Current (IQ) | 1.7 microamps |