The TLV2302 is a dual-function integrated circuit combining a nanoPower operational amplifier and an open-drain comparator in a single package, designed for low-power signal conditioning in battery-powered applications. It operates from a 2.5 V to 16 V single supply with a quiescent current of 1.4 µA per channel. The device features rail-to-rail input and output, input common-mode range extending 0.1 V below ground and 5 V above the positive supply, and reverse battery protection up to 18 V. It is available in an 8-pin VSSOP package measuring 3.4 mm in width. The operating temperature range is -40°C to 125°C. The open-drain output stage enables flexible pull-up configurations. All electrical specifications are valid across the full supply and temperature range, with gain bandwidth product of 5.5 kHz and input offset voltage of up to 4000 µV.
Op Amp (1) + Open Collector Comparator (1) Combo IC 8-VSSOP -40 to 125
Amplifier, Comparator IC Filter 8-VSSOP
Analog Comparators Op Amp+Open Collect Comparator Combo IC
Amplifier, Comparator IC 8-VSSOP
IC AMP COMP 8VSSOP
IC AMP COMP 8VSSOP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2302IDGKG4 | TLV2302IDGKG4-ND | TLV2302IDGKG4 | TLV2302IDGKG4 | TLV2302IDGKG4 | TLV2302IDGKG4 |
| Product Name | TLV2302 Op Amp (1) + Open Collector Comparator (1) Combo IC | Special Purpose Amplifiers | Analog Comparators | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 16 volts | |||||
| VOS | 5 millivolts | |||||
| IBIAS | 2.50E-4 µA | |||||
| Quiescent Current (IQ) | 1.7 microamps |