The TLV1391IDBVR is a single differential comparator with open-collector outputs in a 5-pin SOT-23 package, designed for low-voltage, single-supply operation from 2 V to 7 V. It operates over a temperature range of -40°C to 85°C, draws a typical supply current of 80 µA, and has a response time of 0.7 µs. The device is qualified for industrial use and features a common-mode input voltage range that includes ground.
Single Differential Comparator with Open Collector Outputs 5-SOT-23 -40 to 85
Single Diff Comparator, Open Collector, SOT-23-5, 2V-7V, 0.18us Product overview: TLV1391IDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 7V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2V, 7V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1391IDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 116326-TLV1391IDBVR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 175μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Comparator Differential Open-Collector SOT-23-5
IC DIFF COMPARATOR SNGL SOT23-5
Analog Comparators Single Differential
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV1391IDBVR | 692-TLV1391IDBVR | 116326-TLV1391IDBVR | TLV1391IDBVR | TLV1391IDBVR | TLV1391IDBVR |
| Product Name | TLV1391 Single Differential Comparator with Open Collector Outputs | 2V 7V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TLV1391IDBVR | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 7 volts | 2 to 7 volts | 2 to 7 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts |