Texas Instruments Datasheets for Analog Comparators
Analog comparators are amplifiers that compare the magnitude of voltages at two inputs. An analog comparator is an operational amplifier with negative feedback removed, and with no feedback and very high gain, the output voltage goes to one extreme to the other.
Analog Comparators: Learn more
| Product Name | Notes |
|---|---|
| 7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output 5-SC70 -40 to 85 | |
| 7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output 5-SOT-23 -40 to 85 | |
| 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output 5-SC70 -40 to 125 | |
| 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output 5-SC70 -40 to 85 | |
| 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output 5-SOT-23 -40 to 85 | |
| 75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull Output 5-SC70 -40 to 85 | |
| 75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull Output 5-SOT-23 -40 to 85 | |
| Automotive Catalog Dual General Purpose Low-Voltage Comparator 8-SOIC -40 to 125 | |
| Automotive Catalog General-Purpose Low-Voltage Comparator 5-SOT-23 -40 to 125 | |
| Automotive Catalog Quad, Low-Power, General-Purpose Differential Comparator 14-SOIC -40 to 85 | |
| Automotive Catalog Single Differential Comparator 5-SOT-23 -40 to 125 | |
| Automotive Catalog Single Differential Comparator 5-SOT-23 -40 to 85 | |
| Differential Comparator With Strobes 8-CDIP -55 to 125 | |
| Dual 1.8V Low Power Comparators with Rail-to-Rail Input 8-DSBGA -40 to 85 | |
| Dual Differential Comparator 8-CDIP -55 to 125 | |
| Dual General Purpose Low-Voltage Comparator 8-SOIC -40 to 125 | |
| Dual General Purpose Low-Voltage Comparator 8-TSSOP -40 to 125 | |
| Dual General Purpose Low-Voltage Comparator 8-VSSOP -40 to 125 | |
| Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-SOIC -40 to 85 | |
| Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-VSSOP -40 to 85 | |
| Dual Micropower LinCMOS(TM) Comparator 8-CDIP -55 to 125 | |
| Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-PDIP -40 to 85 | |
| Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-PDIP 0 to 70 | |
| Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-SOIC -40 to 85 | |
| Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-SOIC 0 to 70 | |
| Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-TSSOP -40 to 85 | |
| Dual, Low Voltage, LinCMOS(TM) Differential Comparator 8-TSSOP 0 to 70 | |
| Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-SOIC 0 to 70 | |
| Enhanced Product Single Differential Comparator 5-SOT-23 -55 to 125 | |
| Hex Window Comparator with 1.5% Precision and 400mV Reference 24-WQFN -40 to 125 | |
| High Speed Differential Comparator 10-TO-100 0 to 70 | |
| High Speed Differential Comparator 14-PDIP 0 to 70 | |
| Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125 | |
| Low Power Low Offset Voltage Quad Comparator 14-CFP -55 to 125 | |
| Low Power Low Offset Voltage Quad Comparator 14-PDIP | |
| Low Voltage, Precision Comparator with Push-Pull Output 6-SOT-23 -40 to 125 | |
| Low Voltage, Precision Comparator with Push-Pull Output 8-SOIC -40 to 125 | |
| Low Voltage, Precision Comparator with Push-Pull Output 8-VSSOP -40 to 125 | |
| Micropower, CMOS Input, RRIO, 1.8V, Push-Pull Output Comparator 5-SC70 -40 to 125 | |
| Micropower, CMOS Input, RRIO, 1.8V, Push-Pull Output Comparator 5-SOT-23 -40 to 125 | |
| Quad Differential Comparator 14-CDIP -55 to 125 | |
| Quad General Purpose Low-Voltage Comparators 14-QFN -40 to 125 | |
| Quad General Purpose Low-Voltage Comparators 14-SOIC -40 to 125 | |
| Quad General Purpose Low-Voltage Comparators 14-TSSOP -40 to 125 | |
| Quad General Purpose, Low Voltage, Tiny Pack Comparator 14-SOIC -40 to 85 | |
| Quad General Purpose, Low Voltage, Tiny Pack Comparator 14-TSSOP -40 to 85 | |
| Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-PDIP 0 to 70 | |
| Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-SOIC -40 to 85 | |
| Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-SOIC 0 to 70 | |
| Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-TSSOP 0 to 70 | |
| Quad, Low-Power, General Purpose Differential Comparator 14-PDIP -40 to 85 | |
| Quad, Low-Power, General Purpose Differential Comparator 14-PDIP 0 to 70 | |
| Quad, Low-Power, General Purpose Differential Comparator 14-SOIC -40 to 85 | |
| Quad, Low-Power, General Purpose Differential Comparator 14-SOIC 0 to 70 | |
| Quad, Micropower, LinCMOS(TM) Comparator 14-CDIP -55 to 125 | |
| Quad, Micropower, LinCMOS(TM) Comparator 14-PDIP -55 to 125 | |
| Quad, Micropower, LinCMOS(TM) Comparator 14-PDIP | |
| Quad, Micropower, LinCMOS(TM) Comparator 14-SO | |
| Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC -55 to 125 | |
| Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC | |
| Quad, Micropower, LinCMOS(TM) Comparator 14-TSSOP | |
| Quad, Micropower, LinCMOS(TM) Comparator 20-LCCC -55 to 125 | |
| Single 1.8V Low Power Comparators with Rail-to-Rail Input 5-SC70 -40 to 85 | |
| Single 1.8V Low Power Comparators with Rail-to-Rail Input 5-SOT-23 -40 to 85 | |
| Single 1.8V Power Comparator with Rail-to-Rail Input 5-SC70 -40 to 85 | |
| Single Differential Comparator 5-SOT-23 -40 to 105 | |
| Single Differential Comparator 5-SOT-23 -40 to 85 | |
| Single Differential Comparator with Push-Pull Outputs 8-PDIP 0 to 70 | |
| Single Differential Comparator with Push-Pull Outputs 8-SO 0 to 70 | |
| Single Differential Comparator with Push-Pull Outputs 8-SOIC 0 to 70 | |
| Single Differential Comparator with Push-Pull Outputs 8-TSSOP 0 to 70 | |
| Single General Purpose Low-Voltage Comparator 5-SC70 -40 to 125 | |
| Single General Purpose, Low Voltage, Tiny Pack Comparator 5-SC70 -40 to 85 | |
| Single General Purpose, Low Voltage, Tiny Pack Comparator 5-SOT-23 -40 to 85 | |
| Single High-Speed Differential Comparator with Push-Pull Outputs 8-PDIP 0 to 70 | |
| Single High-Speed Differential Comparator with Push-Pull Outputs 8-SOIC 0 to 70 | |
| Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-PDIP 0 to 70 | |
| Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC -25 to 85 | |
| Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC 0 to 70 | |
| Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85 | |
| Ultra-Fast Low-Power Precision Comparator 8-SOIC 0 to 70 | |
| Ultra-Fast Low-Power Precision Comparator 8-TSSOP -40 to 85 | |
| Ultra-Fast Low-Power Precision Comparator 8-TSSOP 0 to 70 | |
| Ultra-Low Power Quad Comparator 14-PDIP 0 to 70 | |
| Ultra-Low Power Quad Comparator 14-PDIP | |
| Ultra-Low Power Quad Comparator 14-SOIC 0 to 70 | |
| Voltage Comparator 8-PDIP 0 to 70 | |
| Voltage Comparator 8-TO-99 -55 to 125 |
| << Prev | Next >> |