Low power, high voltage window comparator with integrated reference 6-SOT-23-THIN -40 to 125 Product overview: TLV6710DDCT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV6710DDCT can be used for catalog matching and distributor lookup.
Win Source Part Number: 969006-TLV6710DDCT
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: Window
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 11µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 36V
Current - Input Bias (Max): 0.025µA
Propagation Delay (Max): 9.9µs
Hysteresis: 12mV
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-TLV6710DDCT,296
Base Product Number: TLV6710
TLV6710 MICROPOWER, 36V WINDOW C
Comparator Window Open Drain SOT-23-THIN
Analog Comparators Micropower, 36V Window Comparator with 400mV Reference 6-SOT-23-THIN -40 to 125
COMPARATOR, HIGH VOLTAGE, SOT-23; Comparator Type:High Voltage; No. of Comparators:2 Comparators; Response Time:9.9µs; Supply Voltage Range:1.8V to 36V; Comparator Case Style:SOT-23; No. of Pins:23Pins; IC Output Type:Open Drain; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TLV6710DDCT | 969006-TLV6710DDCT | TLV6710DDCT | TLV6710DDCT | TLV6710DDCT | 74AH5202 |
| Product Name | Low-Power SOT-23 Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators | Analog Comparators | Comparator, High Voltage, Sot-23; Comparator Type Texas Instruments |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Single-Supply | |||||
| Logic Output | Open Drain; Open Drain | |||||
| Package Type | SOT-23-6 Thin, TSOT-23-6 | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT-23 |