Win Source Part Number: 1353358-TLV3603QDCKR
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: CMOS, Push-Pull, Rail-to-Rail
Current - Quiescent (Max): 7.8mA
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 2.4V ~ 5.5V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 1µA @ 5V
Current - Output (Typ): 30mA @ 5V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 3.5ns
Hysteresis: 60mV
IC COMPARATOR 1 GEN PUR SC70-6 Product overview: TLV3603QDCKRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3603QDCKRQ1 can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-6
AUTOMOTIVE 2.5-NS, RAIL-TO-RAIL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1353358-TLV3603QDCKRQ1 | 692-TLV3603QDCKRQ1 | TLV3603QDCKRQ1 | TLV3603QDCKRQ1 |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Linear Comparator IC | Comparators | Linear - Comparators |
| Features | Single-Supply | |||
| VOS | 5 millivolts | 5 millivolts | ||
| CMRR | 80 dB | 80 dB | 80 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Logic Output | CMOS; CMOS, Push-Pull, Rail-to-Rail |