Texas Instruments High-Performance Analog Integrated Circuits (ICs) Linear Comparators TLV4031R2YKAR

Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Comparators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: with Voltage Reference Number of Elements: 1 Output Type: Open-Drain, Rail-to-Rail Operating Temperature: -40°C ~ 125°C (TA) Package / Case: 4-XFBGA, DSBGA Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Comparators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: with Voltage Reference Number of Elements: 1 Output Type: Open-Drain, Rail-to-Rail Operating Temperature: -40°C ~ 125°C (TA) Package / Case: 4-XFBGA, DSBGA Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Linear Comparators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Linear Comparators
Integrated Circuits (ICs) Linear Comparators
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Comparators Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: with Voltage Reference Number of Elements: 1 Output Type: Open-Drain, Rail-to-Rail Operating Temperature: -40°C ~ 125°C (TA) Package / Case: 4-XFBGA, DSBGA Mounting Type: Surface Mount

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Comparators
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: with Voltage Reference
Number of Elements: 1
Output Type: Open-Drain, Rail-to-Rail
Operating Temperature: -40°C ~ 125°C (TA)
Package / Case: 4-XFBGA, DSBGA
Mounting Type: Surface Mount

Buy Now Datasheet
Singapore, Singapore
Low-Power Linear Comparator IC
692-TLV4031R2YKAR
Low-Power Linear Comparator IC 692-TLV4031R2YKAR
Low-power comparator with reference (inverting, open-drain) 4-DSBGA -40 to 125 Product overview: TLV4031R2YKAR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4031R2YKAR can be used for catalog matching and distributor lookup.

Low-power comparator with reference (inverting, open-drain) 4-DSBGA -40 to 125 Product overview: TLV4031R2YKAR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4031R2YKAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLV4031R2YKAR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV4031R2YKAR
Linear - Comparators TLV4031R2YKAR
COMPARATOR WITH FIXED REFERENCE

COMPARATOR WITH FIXED REFERENCE

Supplier's Site Datasheet
Comparators - TLV4031R2YKAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV4031R2YKAR
Comparators TLV4031R2YKAR
Comparator General Purpose Open-Drain, Rail-to-Rail 4-DSBGA

Comparator General Purpose Open-Drain, Rail-to-Rail 4-DSBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TLV4031R2YKAR TLV4031R2YKAR TLV4031R2YKAR
Product Name Integrated Circuits (ICs) Linear Comparators Low-Power Linear Comparator IC Linear - Comparators Comparators
Logic Output Open-Drain, Rail-to-Rail
Unlock Full Specs
to access all available technical data