Texas Instruments Integrated Circuits (ICs) - Linear - Comparators TLV3603DCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319807-TLV3603DCKT Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 250 Mounting: Surface Mount Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 7.8mA Voltage - Supply, Single/Dual (±): 2.4V ~ 5.5V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 1µA @ 5V Current - Output (Typ): 30mA @ 5V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 3.5ns Hysteresis: 60mV Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8542.39.0001 Other Part Number: 296-TLV3603DCKTTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319807-TLV3603DCKT Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 250 Mounting: Surface Mount Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 7.8mA Voltage - Supply, Single/Dual (±): 2.4V ~ 5.5V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 1µA @ 5V Current - Output (Typ): 30mA @ 5V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 3.5ns Hysteresis: 60mV Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8542.39.0001 Other Part Number: 296-TLV3603DCKTTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1319807-TLV3603DCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1319807-TLV3603DCKT
Integrated Circuits (ICs) - Linear - Comparators 1319807-TLV3603DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1319807-TLV3603DCKT Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 250 Mounting: Surface Mount Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 7.8mA Voltage - Supply, Single/Dual (±): 2.4V ~ 5.5V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 1µA @ 5V Current - Output (Typ): 30mA @ 5V CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 3.5ns Hysteresis: 60mV Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8542.39.0001 Other Part Number: 296-TLV3603DCKTTR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319807-TLV3603DCKT
Category: Integrated Circuits (ICs)>Linear>Comparators
Packaging: Reel - TR
Type: General Purpose
Standard Package: 250
Mounting: Surface Mount
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 7.8mA
Voltage - Supply, Single/Dual (±): 2.4V ~ 5.5V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 1µA @ 5V
Current - Output (Typ): 30mA @ 5V
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 3.5ns
Hysteresis: 60mV
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8542.39.0001
Other Part Number: 296-TLV3603DCKTTR
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
Linear Comparator IC
692-TLV3603DCKT
Linear Comparator IC 692-TLV3603DCKT
IC COMPARATOR 1 GEN PUR SC70-6 Product overview: TLV3603DCKT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3603DCKT can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR SC70-6 Product overview: TLV3603DCKT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3603DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TLV3603DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3603DCKT
Comparators TLV3603DCKT
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-6

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-6

Buy Now Datasheet
Linear - Comparators - TLV3603DCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV3603DCKT
Linear - Comparators TLV3603DCKT
IC OPAMP

IC OPAMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1319807-TLV3603DCKT 692-TLV3603DCKT TLV3603DCKT TLV3603DCKT
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Features Single-Supply
VOS 5 millivolts 5 millivolts
CMRR 80 dB 80 dB 80 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data