The TLV3702 is a dual nanopower push-pull comparator with a supply current of 56 nA per channel and a supply voltage range of 2.5 V to 16 V. It features an input common-mode range extending from -0.1 V to VCC + 5 V and includes reverse battery protection up to 20 V. The device is available in an 8-pin SOIC package measuring 4.9 mm × 6 mm and operates over the industrial temperature range of -40°C to 125°C. It includes a push-pull CMOS output stage and is designed for low-power applications such as portable battery monitoring and handheld instruments.
Dual Nanopower Push-Pull Comparator 8-SOIC -40 to 125
TLV3702 Dual low power, high-voltage comparator with push-pull output
Manufacturer: Texas Instruments
Win Source Part Number: 033067-TLV3702IDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 5mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Dual Comparator, 8V, 88dB CMRR, 36us, Push-Pull, SOIC Product overview: TLV3702IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3702IDR can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
IC COMP DUAL P-P NANOPWR 8SOIC
Analog Comparators Dual Nanopower Push-Pull Comparator
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3702IDR | TLV3702IDR | 033067-TLV3702IDR | 692-TLV3702IDR | TLV3702IDR | TLV3702IDR | TLV3702IDR |
| Product Name | TLV3702 Dual Nanopower Push-Pull Comparator | Linear - Linear - Comparators - TLV3702IDR | Dual 8V SOIC Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |