Texas Instruments TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator TLC3704CN

Description
Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator - TLC3704CN - Texas Instruments
Dallas, TX, United States
TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator
TLC3704CN
TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator TLC3704CN
Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-PDIP 0 to 70

Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-PDIP 0 to 70

Buy Now Datasheet
 - TLC3704CN - Rochester Electronics
Newburyport, MA, United States
TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator

TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator

Supplier's Site Datasheet
Singapore, Singapore
Quad 20mA Linear Comparator IC
692-TLC3704CN
Quad 20mA Linear Comparator IC 692-TLC3704CN
Quad LinCMOS Voltage Comparator, 4.5µs, 85dB PSRR, 20mA Output Product overview: TLC3704CN from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704CN can be used for catalog matching and distributor lookup.

Quad LinCMOS Voltage Comparator, 4.5µs, 85dB PSRR, 20mA Output Product overview: TLC3704CN from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Comparator Quad, 3704, Dip14; Comparator Type Texas Instruments - 26AJ9905 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Comparator Quad, 3704, Dip14; Comparator Type Texas Instruments
26AJ9905
Ic, Comparator Quad, 3704, Dip14; Comparator Type Texas Instruments 26AJ9905
IC, COMPARATOR QUAD, 3704, DIP14; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:2.5µs; Supply Voltage Range:3V to 16V; Comparator Case Style:DIP; No. of Pins:14Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes

IC, COMPARATOR QUAD, 3704, DIP14; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:2.5µs; Supply Voltage Range:3V to 16V; Comparator Case Style:DIP; No. of Pins:14Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes

Supplier's Site
Comparators - TLC3704CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC3704CN
Comparators TLC3704CN
Comparator General Purpose CMOS, Push-Pull, TTL 14-PDIP

Comparator General Purpose CMOS, Push-Pull, TTL 14-PDIP

Buy Now
Linear - Comparators - TLC3704CN - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC3704CN
Linear - Comparators TLC3704CN
IC VOLT COMPARATOR QUAD 14-DIP

IC VOLT COMPARATOR QUAD 14-DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLC3704CN
Analog Comparators TLC3704CN
Analog Comparators Quad V

Analog Comparators Quad V

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number TLC3704CN TLC3704CN 692-TLC3704CN 26AJ9905 TLC3704CN TLC3704CN TLC3704CN
Product Name TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator Quad 20mA Linear Comparator IC Ic, Comparator Quad, 3704, Dip14; Comparator Type Texas Instruments Comparators Linear - Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 5 volts 3 to 16 volts
VOS 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) 0 to 70 C (32 to 158 F)
Logic Output Push-Pull
Unlock Full Specs
to access all available technical data