Dual Low Voltage LinCMOS(TM) Differential Comparator 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270026-TLV2352IPWRG
Series: LinCMOS
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
Family Name: TLV2352
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Dual Supply Voltage (±): 2 V ~ 8 V
Maximum Quiescent Current: 400μA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 5pA @ 5V
Alternative Parts (Cross-Reference): TLV2352IPE4; TLV2352IP; TLV2352IDRG4;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Dual Diff Comparator IC, 2Ch, 8-TSSOP, 5mV Vos, 2nA Ib Product overview: TLV2352IPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV2352IPWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV2352IPWRG4 | 1270026-TLV2352IPWRG4 | 692-TLV2352IPWRG4 |
| Product Name | TLV2352 Dual Low Voltage LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLV2352IPWRG4 | Dual TSSOP Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | |
| VOS | 5 millivolts | 5 millivolts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |