The TLV3402 is a dual nanopower comparator with an open-drain output, designed for battery-powered and portable applications. It operates from 2.5 V to 16 V with a supply current of 470 nA per channel and an input common-mode range extending from -0.1 V to VCC + 5 V. Reverse battery protection up to 18 V is included. The device is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and is qualified for industrial temperature range -40°C to +125°C.
Dual Nanopower Open Drain Output Comparator 8-SOIC -40 to 125
Dual High-Voltage Comparator, 16V, 80us Response, 2-Ch, SOIC Product overview: TLV3402IDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3402IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033051-TLV3402IDR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 950nA
Voltage - Input Offset (Max): 3.6mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Propagation Delay (Max): 300μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Dual nano power high-voltage comparator with open-drain output 8-SOIC -40 to 125
NANOPOWER COMPARATOR, DUAL, 55 uS, SOIC-8; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:55µs; Supply Voltage Range:± 1.35V to ± 8V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Analog Comparators Dual Nanopower Open Drain Out Comparator
IC DUAL NANOPWR COMP 8-SOIC
Comparator General Purpose CMOS, Open-Drain 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3402IDR | 692-TLV3402IDR | 033051-TLV3402IDR | TLV3402IDR | 76C8777 | TLV3402IDR | TLV3402IDR | TLV3402IDR |
| Product Name | TLV3402 Dual Nanopower Open Drain Output Comparator | Dual 16V SOIC Linear Comparator IC | Linear - Linear - Comparators - TLV3402IDR | Nanopower Comparator, Dual, 55 Us, Soic-8; Comparator Type Texas Instruments | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | 1.35 to 8 volts | ||||
| VOS | 3.6 millivolts | 3.6 millivolts | 3.6 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | Open Collector | CMOS; CMOS, Open-Drain |