Low-Power LinCMOS(TM) Dual Comparator 8-PDIP -55 to 125
Dual LinCMOS Differential Comparator, 2Ch, 5mV Vos, 16V Max, PDIP Product overview: TLC372MP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372MP can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1108339-TLC372MP
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Avionics, Medical
Analog Comparators Low-Power LinCMOS Dual Comparator
IC DIFF COMP DUAL 8-DIP
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC372MP | 692-TLC372MP | TLC372MP | 1108339-TLC372MP | TLC372MP | TLC372MP | TLC372MP |
| Product Name | TLC372M Low-Power LinCMOS(TM) Dual Comparator | Dual 16V Linear Comparator IC | Linear - Linear - Comparators - TLC372MP | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4 to 16 volts | 4 to 16 volts | 4 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -40 C (-40 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |