Dual Nanopower Open Drain Output Comparator 8-SOIC 0 to 70
TLV3402 Dual nano power high-voltage comparator with open-drain output
Comparator General Purpose CMOS, Open-Drain 8-SOIC
Analog Comparators Dual Nanopower Open Drain Out Comparator
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3402CDG4 | TLV3402CDG4 | TLV3402CDG4 | TLV3402CDG4 |
| Product Name | TLV3402 Dual Nanopower Open Drain Output Comparator | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | |||
| VOS | 3.6 millivolts | 3.6 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Open Collector |