Texas Instruments Linear - Linear - Comparators - TLV2352IDRG4 TLV2352IDRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100135-TLV2352IDRG4 Packaging: Tape & Reel (TR) Response Time: 200 ns Mounting: SMD (SMT) Output Type: TTL Number of Elements: 2 Power Dissipation: 725 mW Weight: 72.603129 mg Number of Channels: 2 Number of Pins: 8 Quiescent Current: 400 µA Output Current: 20 mA Input Bias Current: 2 nA Categories: Linear - Comparators Case / Package: SOIC Output Current per Channel: 6 mA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 725 mW Max Supply Voltage: 8 V Min Supply Voltage: 2 V Nominal Supply Current: 300 µA Max Supply Current: 300 µA Max Input Current: 5 pA Input Offset Voltage (Vos): 5 mV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100135-TLV2352IDRG4 Packaging: Tape & Reel (TR) Response Time: 200 ns Mounting: SMD (SMT) Output Type: TTL Number of Elements: 2 Power Dissipation: 725 mW Weight: 72.603129 mg Number of Channels: 2 Number of Pins: 8 Quiescent Current: 400 µA Output Current: 20 mA Input Bias Current: 2 nA Categories: Linear - Comparators Case / Package: SOIC Output Current per Channel: 6 mA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 725 mW Max Supply Voltage: 8 V Min Supply Voltage: 2 V Nominal Supply Current: 300 µA Max Supply Current: 300 µA Max Input Current: 5 pA Input Offset Voltage (Vos): 5 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TLV2352IDRG4 - 1100135-TLV2352IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV2352IDRG4
1100135-TLV2352IDRG4
Linear - Linear - Comparators - TLV2352IDRG4 1100135-TLV2352IDRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100135-TLV2352IDRG4 Packaging: Tape & Reel (TR) Response Time: 200 ns Mounting: SMD (SMT) Output Type: TTL Number of Elements: 2 Power Dissipation: 725 mW Weight: 72.603129 mg Number of Channels: 2 Number of Pins: 8 Quiescent Current: 400 µA Output Current: 20 mA Input Bias Current: 2 nA Categories: Linear - Comparators Case / Package: SOIC Output Current per Channel: 6 mA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 725 mW Max Supply Voltage: 8 V Min Supply Voltage: 2 V Nominal Supply Current: 300 µA Max Supply Current: 300 µA Max Input Current: 5 pA Input Offset Voltage (Vos): 5 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100135-TLV2352IDRG4
Packaging: Tape & Reel (TR)
Response Time: 200 ns
Mounting: SMD (SMT)
Output Type: TTL
Number of Elements: 2
Power Dissipation: 725 mW
Weight: 72.603129 mg
Number of Channels: 2
Number of Pins: 8
Quiescent Current: 400 µA
Output Current: 20 mA
Input Bias Current: 2 nA
Categories: Linear - Comparators
Case / Package: SOIC
Output Current per Channel: 6 mA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 725 mW
Max Supply Voltage: 8 V
Min Supply Voltage: 2 V
Nominal Supply Current: 300 µA
Max Supply Current: 300 µA
Max Input Current: 5 pA
Input Offset Voltage (Vos): 5 mV

Buy Now
Singapore, Singapore
Dual SOIC Linear Comparator IC
692-TLV2352IDRG4
Dual SOIC Linear Comparator IC 692-TLV2352IDRG4
Dual Comparator, 5mV Vos, 0.2us Response, SOIC, TTL Out Product overview: TLV2352IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV2352IDRG4 can be used for catalog matching and distributor lookup.

Dual Comparator, 5mV Vos, 0.2us Response, SOIC, TTL Out Product overview: TLV2352IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV2352IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog Comparators Analog Comparators
Product Number 1100135-TLV2352IDRG4 692-TLV2352IDRG4
Product Name Linear - Linear - Comparators - TLV2352IDRG4 Dual SOIC Linear Comparator IC
RoHS Compliant RoHS RoHS
VOS 5 millivolts
Power Dissipation (PD) 725 milliwatts 725 milliwatts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data