Single Nanopower Push-Pull Output Comparator 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033055-TLV3491AIDBVR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 1.2μA
Voltage - Input Offset (Max): 15mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 69.12dB PSRR
Propagation Delay (Max): 13.5μs
Family Name: TLV3491
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9040AEUK; MAX9040BEUK; MAX917EUK; MAX917EUK-TG069;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical, Industrial, Communications & Networking
Single Comparator, 5.5V, 1.2uA, SOT-23, CMOS Product overview: TLV3491AIDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.2uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, 1.2uA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3491AIDBVR can be used for catalog matching and distributor lookup.
Analog Comparators Single Nanopower Push-Pull Output
15mV 10pA SOT-23-5 Comparators ROHS
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5
IC COMPARATOR 1 GEN PUR SOT23-5
NANOPOWER COMPARATOR, PUSH PULL, SOT23-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:6µs; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3491AIDBVR | 033055-TLV3491AIDBVR | 692-TLV3491AIDBVR | TLV3491AIDBVR | TLV3491AIDBVR | TLV3491AIDBVR | TLV3491AIDBVR | 28AH5491 |
| Product Name | TLV3491 Single Nanopower Push-Pull Output Comparator | Linear - Linear - Comparators - TLV3491AIDBVR | 5.5V 1.2uA SOT-23 Linear Comparator IC | Analog Comparators | Operational Amplifier/Comparator >> Comparators | Comparators | Linear - Comparators | Nanopower Comparator, Push Pull, Sot23-5; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| VOS | 15 millivolts | 15 millivolts | 15 millivolts | 15 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |