Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-PDIP 0 to 70
TLC393 Dual, Micropower, LinCMOS Voltage Comparator
Dual Voltage Comparator, 5mV Vos, 5pA Ib, 20uA Iq, PDIP Product overview: TLC393CP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 20uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393CP can be used for catalog matching and distributor lookup.
Comparator General Purpose MOS, Open-Drain 8-PDIP
Analog Comparators Dual LP Open D
IC, COMPARATOR DUAL CMOS, DIP8, 393; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:2.5µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:8PINS; IC OUTPUT TYPE:MOS, OPEN DRAIN; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, COMPARATOR DUAL CMOS, DIP8, 393; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:2.5µs; Supply Voltage Range:3V to 16V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:MOS, Open Drain; RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC393CP | TLC393CP | 1977572P | 1977572 | 692-TLC393CP | TLC393CP | TLC393CP | 16877080 | 17AH9385 | TLC393CP |
| Product Name | TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator | Comparators | Comparators | Dual 20uA Linear Comparator IC | Comparators | Analog Comparators | Comparator | Ic, Comparator Dual Cmos, Dip8, 393; Comparator Type Texas Instruments | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | 5 volts | 3 to 16 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | ||||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||||||
| Logic Output | Open Collector, Open Drain | Open Collector | Open collector |