Texas Instruments Integrated Circuits (ICs) - Linear - Comparators TLV7034PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319854-TLV7034PWR Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,000 Mounting: Surface Mount Output Type: Push-Pull, Rail-to-Rail Number of Elements: 4 Current - Quiescent (Max): 750nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V Current - Output (Typ): 29mA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 25mV Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 296-TLV7034PWRDKR,29 6-TLV7034PWRTR,296-T LV7034PWRCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319854-TLV7034PWR Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,000 Mounting: Surface Mount Output Type: Push-Pull, Rail-to-Rail Number of Elements: 4 Current - Quiescent (Max): 750nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V Current - Output (Typ): 29mA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 25mV Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 296-TLV7034PWRDKR,29 6-TLV7034PWRTR,296-T LV7034PWRCT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1319854-TLV7034PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1319854-TLV7034PWR
Integrated Circuits (ICs) - Linear - Comparators 1319854-TLV7034PWR
Manufacturer: Texas Instruments Win Source Part Number: 1319854-TLV7034PWR Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Reel - TR Type: General Purpose Standard Package: 2,000 Mounting: Surface Mount Output Type: Push-Pull, Rail-to-Rail Number of Elements: 4 Current - Quiescent (Max): 750nA Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 2pA @ 5V Current - Output (Typ): 29mA @ 5V CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR Propagation Delay (Max): 3µs (Typ) Hysteresis: 25mV Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 296-TLV7034PWRDKR,29 6-TLV7034PWRTR,296-T LV7034PWRCT RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319854-TLV7034PWR
Category: Integrated Circuits (ICs)>Linear>Comparators
Packaging: Reel - TR
Type: General Purpose
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 4
Current - Quiescent (Max): 750nA
Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 2pA @ 5V
Current - Output (Typ): 29mA @ 5V
CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR
Propagation Delay (Max): 3µs (Typ)
Hysteresis: 25mV
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 296-TLV7034PWRDKR,296-TLV7034PWRTR,296-TLV7034PWRCT
RoHS Status: ROHS3 Compliant

Buy Now
Singapore, Singapore
Linear Comparator IC
692-TLV7034PWR
Linear Comparator IC 692-TLV7034PWR
IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: TLV7034PWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7034PWR can be used for catalog matching and distributor lookup.

IC COMPARATOR 4 GEN PUR 14TSSOP Product overview: TLV7034PWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7034PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLV7034PWR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV7034PWR
Linear - Comparators TLV7034PWR
QUAD NANOPOWER, SMALL SIZE COMPA

QUAD NANOPOWER, SMALL SIZE COMPA

Supplier's Site Datasheet
Comparators - TLV7034PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV7034PWR
Comparators TLV7034PWR
Comparator General Purpose Push-Pull, Rail-to-Rail 14-TSSOP

Comparator General Purpose Push-Pull, Rail-to-Rail 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1319854-TLV7034PWR 692-TLV7034PWR TLV7034PWR TLV7034PWR
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Linear - Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Features Single-Supply
VOS 8 millivolts 8 millivolts
CMRR 73 dB 73 dB 73 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data