Dual Nanopower Push-Pull Comparator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270434-TLV3702ID
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Family Name: TLV3702
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Maximum Quiescent Current: 1μA
Voltage - Input Offset (Maximum): 5mV @ 15V
Current - Input Bias (Maximum): 250pA @ 15V
Alternative Parts (Cross-Reference): ALD2302A SA; ALD2302 SA; TS3702IP;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Dual Comparator, 16V, 800nA, Push-Pull, SOIC Product overview: TLV3702ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3702ID can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 5000uV Offset-Max, 240000ns Response Time, CMOS, PDSO8
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
IC COMP DUAL P-P NANOPWR 8SOIC
IC, NANOPOWER COMPARATOR, DUAL CHANNEL, SOIC 8. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Dual Nanopower Push-Pull Comparator
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3702ID | 1270434-TLV3702ID | 692-TLV3702ID | TLV3702ID | TLV3702ID | TLV3702ID | 16727076 | TLV3702ID |
| Product Name | TLV3702 Dual Nanopower Push-Pull Comparator | Linear - Linear - Comparators - TLV3702ID | Dual 16V SOIC Linear Comparator IC | Comparators | Linear - Comparators | Comparator | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |