Dual Low Voltage LinCMOS(TM) Differential Comparator 8-TSSOP -40 to 85
Comparator, 2 Func, 5000uV Offset-Max, 640ns Response Time, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 032903-TLV2352IPWR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Dual Comparator 2V-8V 650ns 5pA 8-TSSOP SM Product overview: TLV2352IPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 8V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 2V, 8V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV2352IPWR can be used for catalog matching and distributor lookup.
IC DIFF COMPARATOR DUAL 8-TSSOP
Analog Comparators Dual Differential
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV2352IPWR | TLV2352IPWR | 032903-TLV2352IPWR | 692-TLV2352IPWR | TLV2352IPWR | TLV2352IPWR | TLV2352IPWR |
| Product Name | TLV2352 Dual Low Voltage LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLV2352IPWR | Dual 2V 8V TSSOP Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | 2 to 8 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |