The TLC374CPW is a quadruple differential comparator in a 14-pin TSSOP package, designed for single- or dual-supply operation from 2 V to 18 V. It has a typical supply current drain of 0.3 mA at 5 V, a propagation delay of 200 ns for TTL-level input steps, and input offset voltage of 5 mV maximum at 25°C. The device features high input impedance (10¹² Ω typ), extremely low input bias current (5 pA typ), and open-drain outputs compatible with TTL, MOS, and CMOS. It includes built-in ESD protection with a 1000-V human body model rating. The operating temperature range is 0°C to 70°C. The package is 14-pin TSSOP with dimensions supporting a 2000-piece tape and reel configuration. It is pin-compatible with the LM339.
Quad General Purpose LinCMOS(TM) Differential Comparator 14-TSSOP 0 to 70
TLC374 Quad General Purpose LinCMOS Differential Comparator
Manufacturer: Texas Instruments
Win Source Part Number: 1269011-TLC374CPW
Packaging: Tube
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 5pA at 5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TLC374
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
Current - Quiescent (Maximum): 800μA
Quad Differential Comparator, LinCMOS, 4-Ch, 16V, 650ns, TSSOP Product overview: TLC374CPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374CPW can be used for catalog matching and distributor lookup.
IC DIFF COMP QUAD 14-TSSOP
Analog Comparators Quad LinCMOS Differential
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC374CPW | TLC374CPW | 1269011-TLC374CPW | 692-TLC374CPW | TLC374CPW | TLC374CPW | TLC374CPW |
| Product Name | TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLC374CPW | Quad 16V TSSOP Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |