Comparator, 2 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 899848-TLC372CPS
Series: LinCMOS™
Operating Temperature Range: 0°C ~ 70°C
Features: Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO
Package: 8-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC372
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Dual LinCMOS Differential Comparator, 2Ch, 5pA Ib, 5mV Vos, 16V, 8-SOIC Product overview: TLC372CPS from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372CPS can be used for catalog matching and distributor lookup.
IC DIFF COMPARATOR DUAL 8SO
IC DIFF COMPARATOR DUAL 8SO
Analog Comparators Dual Gen Purpose LinCMOS
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC372CPS | 899848-TLC372CPS | 692-TLC372CPS | 815-TLC372CPS | TLC372CPS | TLC372CPS | TLC372CPS |
| Product Name | Linear - Linear - Comparators - TLC372CPS | Dual 16V SOIC Linear Comparator IC | IC DIFF COMPARATOR DUAL 8SO | Linear - Comparators | Analog Comparators | Comparators | |
| Standards | RoHS | ||||||
| Package Type | SOP; SOP (PS) | 8-SO | Rail/Tube | SOIC; 8-SOIC (0.209, 5.30mm Width) | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Life Cycle Stage | Active | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | TTL; CMOS; Differential | TTL; CMOS; CMOS, MOS, Open-Drain, TTL |