Quad Nanopower Push-Pull Output Comparator 14-TSSOP -40 to 125
Quad Nanopower Push-Pull Comparator, 1.8-5.5V, 1.2uA, 6us, 125C, TSSOP Product overview: TLV3494AIPWT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 1.2uA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5.5V, 1.2uA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3494AIPWT can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 15000uV Offset-Max, 12000ns Response Time, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1270427-TLV3494AIPWT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 4
CMRR, PSRR (Typ): 74dB CMRR, 69.12dB PSRR
Family Name: TLV3494
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Maximum Quiescent Current: 1.2μA
Voltage - Input Offset (Maximum): 15mV @ 5.5V
Current - Input Bias (Maximum): 10pA @ 5.5V
Propagation Delay (Maximum): 13.5μs
Alternative Parts (Cross-Reference): MCP6544-I/STG; MCP6544T-I/STG; MCP6544-I/ST;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Analog Comparators Quad Nanopower Push- Pull Out Comparator
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 14-TSSOP
IC COMPARATOR 4 GEN PUR 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3494AIPWT | 692-TLV3494AIPWT | TLV3494AIPWT | 1270427-TLV3494AIPWT | TLV3494AIPWT | TLV3494AIPWT | TLV3494AIPWT |
| Product Name | TLV3494 Quad Nanopower Push-Pull Output Comparator | Quad 5.5V 1.2uA TSSOP Linear Comparator IC | Linear - Linear - Comparators - TLV3494AIPWT | Analog Comparators | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||||
| VOS | 15 millivolts | 15 millivolts | 15 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |