Low power, small size comparator with push-pull output 5-X2SON -40 to 125 Product overview: TLV7011DPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7011DPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 851138-TLV7011DPWR
Features: Comparator
Package: Reel - TR
Family Name: TLV7011
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47103-1, 296-47103-2, 296-47103-6
MICROPOWER COMPARATOR, PUSH PULL, X2SON5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.8V to 5V; Comparator Case Style:X2SON; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Comparator Push-Pull 5-X2SON (0.8x0.8)
TLV70X1 LOW-VOLTAGE COMPARATORS
Analog Comparators Small-Size Micropower Low-Voltage Comparator 5-X2SON -40 to 125
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TLV7011DPWR | 851138-TLV7011DPWR | 27AJ0084 | TLV7011DPWR | TLV7011DPWR | TLV7011DPWR |
| Product Name | Low-Power Linear Comparator IC | Linear - Linear - Comparators - TLV7011DPWR | Micropower Comparator, Push Pull, X2Son5; Comparator Type Texas Instruments | Comparators | Linear - Comparators | Analog Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.8 to 5 volts | |||||
| Package Type | X2SON | 4-XFDFN Exposed Pad |