Littelfuse, Inc. Low Power SCR up to 1200V TCR22-6

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - TCR22-6 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
TCR22-6
Low Power SCR up to 1200V TCR22-6
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

Supplier's Site Datasheet
SCRs - TCR22-6-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 1.5A Sensitive Gate Through Hole TO-92

SCR 400V 1.5A Sensitive Gate Through Hole TO-92

Buy Now Datasheet
SCRs - Single - TCR22-6 - 032052-TCR22-6 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TCR22-6
032052-TCR22-6
SCRs - Single - TCR22-6 032052-TCR22-6
Manufacturer: Littelfuse Inc. Win Source Part Number: 032052-TCR22-6 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.5V Current - On State (It (AV)) (Max): 950mA Current - On State (It (RMS)) (Max): 1.5A Current - Off State (Max): 1μA Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: TO-92 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 032052-TCR22-6
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.5V
Current - On State (It (AV)) (Max): 950mA
Current - On State (It (RMS)) (Max): 1.5A
Current - Off State (Max): 1μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 16A, 20A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet
Scr Thyristor, 1.5A, 400V, To-92; Peak Repetitive Off State Voltage Littelfuse - 12J3413 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 1.5A, 400V, To-92; Peak Repetitive Off State Voltage Littelfuse
12J3413
Scr Thyristor, 1.5A, 400V, To-92; Peak Repetitive Off State Voltage Littelfuse 12J3413
SCR THYRISTOR, 1.5A, 400V, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:950mA; On State RMS Current:1.5A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 1.5A, 400V, TO-92; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200µA; Average On State Current:950mA; On State RMS Current:1.5A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1.5A 200uA 400V Sensing

SCRs 1.5A 200uA 400V Sensing

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TCR22-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TCR22-6
Discrete Semiconductor Products - Thyristors - SCRs TCR22-6
SCR 400V 1.5A TO92

SCR 400V 1.5A TO92

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number TCR22-6 TCR22-6-ND 032052-TCR22-6 12J3413 TCR22-6 TCR22-6
Product Name Low Power SCR up to 1200V SCRs SCRs - Single - TCR22-6 Scr Thyristor, 1.5A, 400V, To-92; Peak Repetitive Off State Voltage Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 400 volts 400 volts 400 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.5 volts
IT(RMS) 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data