Vishay Precision Group SCRs VS-25RIA80

Description
SCR 800V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet
Description
SCR 800V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 112-VS-25RIA80-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 800V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
Thyristors - 8172406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8172406
Thyristors 8172406
800V 25A Phase Control SCR TO-208AA

800V 25A Phase Control SCR TO-208AA

Supplier's Site
Thyristors - 8172406P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
8172406P
Thyristors 8172406P
800V 25A Phase Control SCR TO-208AA

800V 25A Phase Control SCR TO-208AA

Supplier's Site
Thyristors - 1656020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1656020
Thyristors 1656020
800V 25A Phase Control SCR TO-208AA

800V 25A Phase Control SCR TO-208AA

Supplier's Site
Scr Thyristor, 25A, 800V, To-208Aa; Scr Module Type Vishay - 09F6664 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 800V, To-208Aa; Scr Module Type Vishay
09F6664
Scr Thyristor, 25A, 800V, To-208Aa; Scr Module Type Vishay 09F6664
SCR THYRISTOR, 25A, 800V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:60mA; Current It av:25A; On State RMS Current IT(rms):40A; Holding Current Max Ih:130mA RoHS Compliant: Yes

SCR THYRISTOR, 25A, 800V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:60mA; Current It av:25A; On State RMS Current IT(rms):40A; Holding Current Max Ih:130mA RoHS Compliant: Yes

Supplier's Site
Thyristor, 800 V, 60 Ma, 25 A, 40 A, To-208Aa, 3 Rohs Compliant Vishay - 98K8439 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 800 V, 60 Ma, 25 A, 40 A, To-208Aa, 3 Rohs Compliant Vishay
98K8439
Thyristor, 800 V, 60 Ma, 25 A, 40 A, To-208Aa, 3 Rohs Compliant Vishay 98K8439
Thyristor, 800 V, 60 mA, 25 A, 40 A, TO-208AA, 3 RoHS Compliant: Yes

Thyristor, 800 V, 60 mA, 25 A, 40 A, TO-208AA, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs 800 Volt 25 Amp

SCRs 800 Volt 25 Amp

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 31391953 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
31391953
Thyristor/SCR/Triac/Diac/Alternistor 31391953
SCR THYRISTOR, 25A, 800V, TO-208AA; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:60MA; CURRENT IT AV:25A; ON STATE RMS CURRENT IT(RMS):40A; HOLDING CURRENT MAX IH:130MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 25A, 800V, TO-208AA; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:800V; GATE TRIGGER CURRENT MAX, IGT:60MA; CURRENT IT AV:25A; ON STATE RMS CURRENT IT(RMS):40A; HOLDING CURRENT MAX IH:130MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - VS-25RIA80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25RIA80
Discrete Semiconductor Products - Thyristors - SCRs VS-25RIA80
SCR 800V 40A TO208AA

SCR 800V 40A TO208AA

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 112-VS-25RIA80-ND 8172406 8172406P 09F6664 98K8439 VS-25RIA80 31391953 VS-25RIA80
Product Name SCRs Thyristors Thyristors Scr Thyristor, 25A, 800V, To-208Aa; Scr Module Type Vishay Thyristor, 800 V, 60 Ma, 25 A, 40 A, To-208Aa, 3 Rohs Compliant Vishay SCRs Thyristor/SCR/Triac/Diac/Alternistor Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR Scr SCR; SCR SCR SCR SCR SCR
Package Type TO-208AA, TO-48-3, Stud To-208aa TO-208AA TO-208AA, TO-48-3, Stud
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B624FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details