Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762012-VS-25RIA40
Packaging: Bulk
Operating Temperature Range: -65°C ~ 125°C
Package: TO-208AA, TO-48-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 400V
Current - Non Rep. Surge 50, 60Hz (Itsm): 420A, 440A
SCR Type: Standard Recovery
Family Name: VS-25RIA40
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AA (TO-48)
Current - On State (It (RMS)) (Maximum): 40A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 130mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 25A
Current - Off State (Maximum): 10mA
Alternative Parts (Cross-Reference): SKT24/04D; ;
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
SCR 400V 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR 400V 40A TO208AA
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 762012-VS-25RIA40 | 112-VS-25RIA40-ND | VS-25RIA40 | VS-25RIA40 |
| Product Name | SCRs - Single - VS-25RIA40 | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |