STMicroelectronics, Inc. SCRs TYN1006RG

Description
SCR 1kV 6A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 1kV 6A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-4481-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 6A Standard Recovery Through Hole TO-220

SCR 1kV 6A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - TYN1006RG - 054355-TYN1006RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN1006RG
054355-TYN1006RG
SCRs - Single - TYN1006RG 054355-TYN1006RG
Manufacturer: STMicroelectronics Win Source Part Number: 054355-TYN1006RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Voltage - Off State: 1000V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 3.8A Current - On State (It (RMS)) (Max): 6A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054355-TYN1006RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 1000V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 3.8A
Current - On State (It (RMS)) (Max): 6A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TYN1006RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TYN1006RG
Discrete Semiconductor Products - Thyristors - SCRs TYN1006RG
SCR 1KV 6A TO220AB

SCR 1KV 6A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 497-4481-5-ND 054355-TYN1006RG TYN1006RG
Product Name SCRs SCRs - Single - TYN1006RG Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT270N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F18107SD1000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 271814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details