Vishay Precision Group SCRs VS-12TTS08-M3

Description
SCR 800V 12.5A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet
Description
SCR 800V 12.5A Standard Recovery Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-12TTS08-M3-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12.5A Standard Recovery Through Hole TO-220-3

SCR 800V 12.5A Standard Recovery Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-12TTS08-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-12TTS08-M3
Discrete Semiconductor Products - Thyristors - SCRs VS-12TTS08-M3
SCR 800V 12.5A TO220AB

SCR 800V 12.5A TO220AB

Supplier's Site
Scr Thyristor, 12.5A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay - 65AC4222 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 12.5A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay
65AC4222
Scr Thyristor, 12.5A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay 65AC4222
SCR THYRISTOR, 12.5A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:15mA; Current It av:8A; On State RMS Current IT(rms):12.5A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 12.5A, 800V, TO-220AB; Peak Repetitive Off-State Voltage, Vdrm:800V; Gate Trigger Current Max, Igt:15mA; Current It av:8A; On State RMS Current IT(rms):12.5A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number VS-12TTS08-M3-ND VS-12TTS08-M3 65AC4222
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 12.5A, 800V, To-220Ab; Peak Repetitive Off-State Voltage, Vdrm Vishay
Thyristor Type SCR SCR SCR
Package Type TO-220; TO-220-3 TO-220-3 TO-220; TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
M50 Series High Surge Current Rectifiers - M5010021FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details