Vishay Precision Group SCRs VS-22RIA20

Description
SCR 200V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet
Description
SCR 200V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 22RIA20-ND - DigiKey
Thief River Falls, MN, United States
SCR 200V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 200V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 200 Volt 22 Amp

SCRs 200 Volt 22 Amp

Buy Now Datasheet
Scr Thyristor; Scr Module Type Vishay - 09F6653 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor; Scr Module Type Vishay
09F6653
Scr Thyristor; Scr Module Type Vishay 09F6653
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:60mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Operating Temperature Max:125°C RoHS Compliant: Yes

SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:200V; Gate Trigger Current Max:60mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-22RIA20
Discrete Semiconductor Products - Thyristors - SCRs VS-22RIA20
SCR 200V 35A TO208AA

SCR 200V 35A TO208AA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 22RIA20-ND VS-22RIA20 09F6653 VS-22RIA20
Product Name SCRs SCRs Scr Thyristor; Scr Module Type Vishay Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Package Type TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud
Operating Temperature -65 to 125 C (-85 to 257 F) ? to 125 C (? to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010013FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1033357-TD120N16SOFHPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
VDRM 1600 volts
View Details
3 suppliers