Vishay Precision Group SCRs VS-10RIA100

Description
SCR 1kV 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet
Description
SCR 1kV 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-10RIA100-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 1kV 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-10RIA100
Discrete Semiconductor Products - Thyristors - SCRs VS-10RIA100
SCR 1KV 25A TO208AA

SCR 1KV 25A TO208AA

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1000 Volt 10 Amp

SCRs 1000 Volt 10 Amp

Buy Now Datasheet
Scr Thyristor, 25A, 1Kv, To-208Aa; Scr Module Type Vishay - 32H2444 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 1Kv, To-208Aa; Scr Module Type Vishay
32H2444
Scr Thyristor, 25A, 1Kv, To-208Aa; Scr Module Type Vishay 32H2444
SCR THYRISTOR, 25A, 1KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:60mA; Average Forward Current:10A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 25A, 1KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:60mA; Average Forward Current:10A; On State RMS Current:25A; Gate Trigger Voltage Max:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number VS-10RIA100-ND VS-10RIA100 VS-10RIA100 32H2444
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 25A, 1Kv, To-208Aa; Scr Module Type Vishay
Thyristor Type SCR SCR SCR
Package Type TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B672-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T280N65TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AB
VDRM 6500 volts
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details