STMicroelectronics, Inc. Discrete Semiconductor Products - Thyristors - SCRs TN1605H-6T

Description
Win Source Part Number: 1376688-TN1605H-6T Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220 Base Product Number: TN1605 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 16 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 153A Current - Gate Trigger (Igt) (Max): 6 mA Current - Hold (Ih) (Max): 20 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10 A Current - Off State (Max): 5 µA SCR Type: Standard Recovery
Request a Quote Datasheet
Description
Win Source Part Number: 1376688-TN1605H-6T Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220 Base Product Number: TN1605 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 16 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 153A Current - Gate Trigger (Igt) (Max): 6 mA Current - Hold (Ih) (Max): 20 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10 A Current - Off State (Max): 5 µA SCR Type: Standard Recovery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1376688-TN1605H-6T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1376688-TN1605H-6T
Discrete Semiconductor Products - Thyristors - SCRs 1376688-TN1605H-6T
Win Source Part Number: 1376688-TN1605H-6T Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220 Base Product Number: TN1605 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 16 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 153A Current - Gate Trigger (Igt) (Max): 6 mA Current - Hold (Ih) (Max): 20 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10 A Current - Off State (Max): 5 µA SCR Type: Standard Recovery

Win Source Part Number: 1376688-TN1605H-6T
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: TN1605
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 16 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 153A
Current - Gate Trigger (Igt) (Max): 6 mA
Current - Hold (Ih) (Max): 20 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10 A
Current - Off State (Max): 5 µA
SCR Type: Standard Recovery

Buy Now Datasheet
SCRs - 497-17322-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A Standard Recovery Through Hole TO-220

SCR 600V 16A Standard Recovery Through Hole TO-220

Buy Now Datasheet
Scr, 10A, 600V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics - 52AC7695 - Newark, An Avnet Company
Chicago, IL, United States
Scr, 10A, 600V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics
52AC7695
Scr, 10A, 600V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics 52AC7695
SCR, 10A, 600V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:6mA; Current It av:10A; On State RMS Current IT(rms):16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes

SCR, 10A, 600V, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:6mA; Current It av:10A; On State RMS Current IT(rms):16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN1605H-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN1605H-6T
Discrete Semiconductor Products - Thyristors - SCRs TN1605H-6T
SCR 600V 16A TO220AB

SCR 600V 16A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs High temperature 16 A SCRs

SCRs High temperature 16 A SCRs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1376688-TN1605H-6T 497-17322-ND 52AC7695 TN1605H-6T TN1605H-6T
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr, 10A, 600V, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Stmicroelectronics Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Package Type Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220-3
VDRM 600 volts 600 volts 600 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B523F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Discs - T1901N80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T15035K-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
3 suppliers