Vishay Intertechnology, Inc. SCRs VS-10RIA60

Description
SCR 600V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet
Description
SCR 600V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-10RIA60-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 600V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
SCRs - Single - VS-10RIA60 - 760172-VS-10RIA60 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-10RIA60
760172-VS-10RIA60
SCRs - Single - VS-10RIA60 760172-VS-10RIA60
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760172-VS-10RIA60 Packaging: Bulk Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 225A, 240A SCR Type: Standard Recovery Family Name: VS-10RIA60 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 10A Current - Off State (Maximum): 10mA ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760172-VS-10RIA60
Packaging: Bulk
Operating Temperature Range: -65°C ~ 125°C
Package: TO-208AA, TO-48-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 225A, 240A
SCR Type: Standard Recovery
Family Name: VS-10RIA60
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AA (TO-48)
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 130mA
Voltage - On State (Vtm) (Maximum): 1.75V
Current - On State (It (AV)) (Maximum): 10A
Current - Off State (Maximum): 10mA
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 600 Volt 10 Amp

SCRs 600 Volt 10 Amp

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-10RIA60
Discrete Semiconductor Products - Thyristors - SCRs VS-10RIA60
SCR 600V 25A TO208AA

SCR 600V 25A TO208AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number VS-10RIA60-ND 760172-VS-10RIA60 VS-10RIA60 VS-10RIA60
Product Name SCRs SCRs - Single - VS-10RIA60 SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N36TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B622-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details