WeEn Semiconductors SCRs TYN16X-600CTFQ

Description
SCR 600V 16A Standard Recovery Through Hole TO-220F
Request a Quote Datasheet
Description
SCR 600V 16A Standard Recovery Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 1740-TYN16X-600CTFQ-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A Standard Recovery Through Hole TO-220F

SCR 600V 16A Standard Recovery Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1383770-TYN16X-600CTFQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1383770-TYN16X-600CTFQ
Discrete Semiconductor Products - Thyristors - SCRs 1383770-TYN16X-600CTFQ
Win Source Part Number: 1383770-TYN16X-600CT FQ Category: Discrete Semiconductor Products>Thyristors> SCRs Package: Tube Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10.2 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 1 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 198A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: TO-220F Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Base Product Number: TYN16 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,000 pcs

Win Source Part Number: 1383770-TYN16X-600CTFQ
Category: Discrete Semiconductor Products>Thyristors>SCRs
Package: Tube
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10.2 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 1 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 198A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: TO-220F
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Base Product Number: TYN16
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,000 pcs

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
TYN16X-600CTFQ
Discrete Semiconductor Products - Thyristors - SCRs TYN16X-600CTFQ
SCR 600V 16A TO220F

SCR 600V 16A TO220F

Supplier's Site
SCRs TYN16X-600CTF/TO-220 F/STANDARD MARKING * HORIZONTAL, RAIL PACK

SCRs TYN16X-600CTF/TO-220F/STANDARD MARKING * HORIZONTAL, RAIL PACK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1740-TYN16X-600CTFQ-ND 1383770-TYN16X-600CTFQ TYN16X-600CTFQ TYN16X-600CTFQ
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B673-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Modules - TT162N14KOFHPSA2 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Package Type Module
Operating Temperature 125 C (257 F)
View Details
3 suppliers
Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details