SCR 800V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324423-VS-2N692
Category: Discrete Semiconductor Products>Thyristors - SCRs
Packaging: Bulk
Standard Package: 100
Mounting: Chassis, Stud Mount
Current - Hold (Ih) (Max): 20 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 2 V
Current - On State (It (AV)) (Max): 16 A
Current - On State (It (RMS)) (Max): 25 A
Current - Off State (Max): 2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 145A, 150A
SCR Type: Standard Recovery
Supplier Device Package: TO-208AA (TO-48)
Temperature Range - Operating: -65°C ~ 125°C
Case / Package: TO-208AA, TO-48-3, Stud
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: VS2N692-ND,2N692,*2N
Base Product Number: 2N692
RoHS Status: ROHS3 Compliant
SCR THYRISTOR, 16A, 800V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
SCR 800V 25A TO208AA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 2N692-ND | 1324423-VS-2N692 | VS-2N692 | 09F6589 | VS-2N692 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 16A, 800V, To-208Aa; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-208AA, TO-48-3, Stud | TO-208AA, TO-48-3, Stud | TO-208AA, TO-48-3, Stud | ||
| Operating Temperature | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |