Littelfuse, Inc. Low Power SCR up to 1200V SV8012VTP

Description
The SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current, (IGT) trigger level of 6mA and 10mA maximum at approximately 1.5V for SVxx12x1 and SVxx12x2, respectively. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60Hz half cycle High dv/dt performance Recognized to UL 1557 as an Electrically Semiconductor Device
Request a Quote Datasheet
Description
The SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current, (IGT) trigger level of 6mA and 10mA maximum at approximately 1.5V for SVxx12x1 and SVxx12x2, respectively. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60Hz half cycle High dv/dt performance Recognized to UL 1557 as an Electrically Semiconductor Device
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SV8012VTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SV8012VTP
Low Power SCR up to 1200V SV8012VTP
The SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current, (IGT) trigger level of 6mA and 10mA maximum at approximately 1.5V for SVxx12x1 and SVxx12x2, respectively. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60Hz half cycle High dv/dt performance Recognized to UL 1557 as an Electrically Semiconductor Device

The SVxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current, (IGT) trigger level of 6mA and 10mA maximum at approximately 1.5V for SVxx12x1 and SVxx12x2, respectively. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60Hz half cycle High dv/dt performance Recognized to UL 1557 as an Electrically Semiconductor Device

Supplier's Site Datasheet
SCRs - 18-SV8012VTP-ND - DigiKey
Thief River Falls, MN, United States
HT SCR 800V 12A TO251

HT SCR 800V 12A TO251

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Triacs Thyristors
Product Number SV8012VTP 18-SV8012VTP-ND
Product Name Low Power SCR up to 1200V SCRs
VDRM 800 volts
IGT 20 mA
VGT 1.3 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data