STMicroelectronics, Inc. SCRs TN2015H-6T

Description
SCR 600V 20A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 600V 20A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-15953-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 20A Standard Recovery Through Hole TO-220

SCR 600V 20A Standard Recovery Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 962817-TN2015H-6T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
962817-TN2015H-6T
Discrete Semiconductor Products - Thyristors - SCRs 962817-TN2015H-6T
Win Source Part Number: 962817-TN2015H-6T Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 12.7 A Current - On State (It (RMS)) (Max): 20 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 197A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): TN2015H-6TTN2015H6T; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: STMicroelectronics Other Names: 497-15953-5,-497-159 53-5 Base Product Number: TN2015

Win Source Part Number: 962817-TN2015H-6T
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 12.7 A
Current - On State (It (RMS)) (Max): 20 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 197A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): TN2015H-6TTN2015H6T;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-15953-5,-497-15953-5
Base Product Number: TN2015

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TN2015H-6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN2015H-6T
Discrete Semiconductor Products - Thyristors - SCRs TN2015H-6T
SCR 600V 20A TO220AB

SCR 600V 20A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs High temperature 20A SCRs

SCRs High temperature 20A SCRs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-15953-5-ND 962817-TN2015H-6T TN2015H-6T TN2015H-6T
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B541SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details