Vishay Precision Group SCRs - Single - VS-10TTS08STRLPBF VS-10TTS08STRLPBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760197-VS-10TTS08STR LPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 140A @ 50Hz SCR Type: Standard Recovery Family Name: VS-10TTS08S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.15V Current - On State (It (AV)) (Maximum): 6.5A Current - Off State (Maximum): 50μA Alternative Parts (Cross-Reference): TN1215-800G; TN1215-800G-TR; VS-10TTS08STRRPbF; Introduction Date: June 30, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760197-VS-10TTS08STR LPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 140A @ 50Hz SCR Type: Standard Recovery Family Name: VS-10TTS08S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.15V Current - On State (It (AV)) (Maximum): 6.5A Current - Off State (Maximum): 50μA Alternative Parts (Cross-Reference): TN1215-800G; TN1215-800G-TR; VS-10TTS08STRRPbF; Introduction Date: June 30, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-10TTS08STRLPBF - 760197-VS-10TTS08STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-10TTS08STRLPBF
760197-VS-10TTS08STRLPBF
SCRs - Single - VS-10TTS08STRLPBF 760197-VS-10TTS08STRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760197-VS-10TTS08STR LPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 140A @ 50Hz SCR Type: Standard Recovery Family Name: VS-10TTS08S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.15V Current - On State (It (AV)) (Maximum): 6.5A Current - Off State (Maximum): 50μA Alternative Parts (Cross-Reference): TN1215-800G; TN1215-800G-TR; VS-10TTS08STRRPbF; Introduction Date: June 30, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760197-VS-10TTS08STRLPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-10TTS08S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.15V
Current - On State (It (AV)) (Maximum): 6.5A
Current - Off State (Maximum): 50μA
Alternative Parts (Cross-Reference): TN1215-800G; TN1215-800G-TR; VS-10TTS08STRRPbF;
Introduction Date: June 30, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
SCRs - VS-10TTS08STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 10A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 800V 10A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-10TTS08STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-10TTS08STRLPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-10TTS08STRLPBF
SCR 800V 10A D2PAK

SCR 800V 10A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 760197-VS-10TTS08STRLPBF VS-10TTS08STRLPBFTR-ND VS-10TTS08STRLPBF
Product Name SCRs - Single - VS-10TTS08STRLPBF SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010051 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
EUPC Phase Control - T560N18TOF - Galco Industrial Electronics
Infineon Technologies AG
View Details
3 suppliers